The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, featuring a 5.0 mm x 3.2 mm ceramic package. It integrates on-chip regulators to eliminate the need for external LDOs, offers LVCMOS or clipped sinewave output, and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device delivers ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10-second averaging, and resists dynamic environmental stresses such as vibration, shock, and electromagnetic interference. RoHS and REACH compliant, it is designed for high-reliability telecom, wireless, GNSS, and test applications.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FR-28E0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |