The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, manufactured in a 5.0 mm × 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against vibration, thermal shock, and electromagnetic interference, and includes on-chip regulators to eliminate external LDOs. The device supports LVCMOS or clipped sine wave outputs, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and offers digital frequency tuning via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, and Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AICFS133IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |