The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for high-reliability telecom, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm ceramic package and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes I2C digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution for DCTCXO configurations. It is RoHS and REACH compliant, with no activity dips or micro jumps, and demonstrates high resistance to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AI-FS033JT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |