The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features DualMEMS® temperature sensing and TurboCompensation® for enhanced dynamic stability under environmental stress, integrates on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. The DCTCXO variant includes I2C interface for digital frequency control with 5 ppt resolution and up to ±3200 ppm pull range. It operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and is RoHS and REACH compliant.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AI-FS033IH-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |