The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features on-chip regulators to eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and offers digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The part is RoHS and REACH compliant, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device configuration specified by the part number includes industrial temperature range (-40°C to 85°C), 3.3 V supply, I2C digital control with software output enable, and a 40 MHz output frequency.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AECFS033IX-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |