The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs, and offers digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AECFS033IT-1.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |