The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for high dynamic stability under vibration, shock, airflow, and electromagnetic interference. The device includes on-chip regulators to eliminate external LDOs and offers DCTCXO mode with I2C digital frequency control, providing a pull range of up to ±3200 ppm and a resolution of 5 ppt. It operates with 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage and supports LVCMOS or clipped sinewave outputs. RoHS and REACH compliant, it is designed for telecom, networking, GNSS, and precision timing applications.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AECFS025IR-38.400000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.4 MHz |