SiTime Corporation Super-TCXOs SiT5358AE-FS-33E0-50.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote Datasheet
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358AE-FS-33E0-50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358AE-FS-33E0-50.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0007.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0070 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details