The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, designed for high-reliability telecom, wireless, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm ceramic package, LVCMOS or clipped sinewave output, and integrated on-chip regulators that eliminate the need for an external LDO. This device supports digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V and meets RoHS and REACH compliance. For this variant, the part number indicates industrial temperature range (-40°C to 85°C), 3.3 V supply, and LVCMOS output.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ACCFS033IT-38.400000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.4 MHz |