The SiT5357 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C, and featuring LVCMOS output and on-chip regulators to eliminate external LDOs. It uses a 5.0 mm × 3.2 mm package and supports digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device is compliant with Telcordia GR-1244-CORE Stratum 3 specifications, meets RoHS and REACH standards, and is Pb-free, halogen-free, and antimony-free.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AI-FQ030JT-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |