SiTime Corporation Oscillators SIT5357AI-FP-33VT-156.250000

Description
156.25MHz VCTCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz VCTCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5357AI-FP-33VT-156.250000-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz VCTCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

156.25MHz VCTCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5357AI-FP-33VT-156.250000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510ABA99M0000AAG - Richardson RFPD
Specs
Frequency 99 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54S124 Dual Voltage-Controlled Oscillators - SNJ54S124W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details