SiTime Corporation Super-TCXOs SIT5357AI-FN033IT-100.000000

Description
60 to 220 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
60 to 220 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, designed for telecom, networking, and GNSS applications. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. The device is packaged in a 5.0 mm × 3.2 mm surface-mount case and meets Telcordia GR-1244-CORE Stratum 3 specifications. It supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Datasheet Summary
Powered by GS/AI

The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, designed for telecom, networking, and GNSS applications. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. The device is packaged in a 5.0 mm × 3.2 mm surface-mount case and meets Telcordia GR-1244-CORE Stratum 3 specifications. It supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SIT5357AI-FN033IT-100.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, Stratum 3 Super-TCXO

60 to 220 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet
Oscillators - 1473-SIT5357AI-FN033IT-100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz DCTCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

100MHz DCTCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT5357AI-FN033IT-100.000000 1473-SIT5357AI-FN033IT-100.000000-ND
Product Name Super-TCXOs Oscillators
Oscillator Type TCXO
Package / Form Factor 5.0x3.2 Surface Mount; 10-SMD, No Lead
Frequency 100 MHz
Frequency Stability 0.2500 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-32150-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details