The SiT5357 is a precision MEMS Super-TCXO operating from 60 MHz to 220 MHz with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It meets Telcordia GR-1244-CORE Stratum 3 specifications, features LVCMOS output, and operates from -40°C to +105°C with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device uses a 5.0 mm × 3.2 mm package and integrates on-chip regulators to eliminate the need for an external LDO. The SiT5357AI-FN-30E0-10
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AI-FN-30E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |