The SiT5357 is a 60 MHz to 220 MHz precision Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C, features LVCMOS output, and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is packaged in a 5.0 mm × 3.2 mm surface-mount form factor and integrates on-chip regulators to eliminate the need for external LDOs. This variant is configured as a TCXO with output enable, a 3.3 V supply, and a 98.304 MHz output frequency.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FP-33E0-98.304000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 98.3 MHz |