The SiT5357 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for external LDOs. This part is a VCTCXO configuration with a 2.8 V supply voltage and a ±12.5 ppm voltage-controlled pull range, fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It supports factory programming for frequency and stability, and is RoHS and REACH compliant.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FP-28VT-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |