The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, designed for telecom, networking, and GNSS applications. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate external LDOs, supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and meets Telcordia GR-1244-CORE Stratum 3 specifications. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FP-25E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |