The SiT5357 is a precision MEMS Super-TCXO offering 60 MHz to 220 MHz output frequencies in 1 Hz steps, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. The device features LVCMOS output, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and integrates on-chip regulators to eliminate the need for external LDOs. It is packaged in a 5.0 mm × 3.2 mm surface-mount format and includes digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5357AE-FN033JT-120.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 120 MHz |