The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO designed for high-reliability telecom, wireless, and networking applications, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It features a 5.0 mm x 3.2 mm surface-mount package, operates from -40°C to +105°C, and delivers ±100 ppb frequency stability across temperature with a typical ΔF/ΔT of ±1 ppb/°C. The device supports LVCMOS output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and integrates on-chip regulators to eliminate external LDOs. The SiT5357AE-FN-33E0-10
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FN-33E0-108.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 108 MHz |