The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, designed for telecom, wireless, and precision GNSS applications. It features LVCMOS output, operates from -40°C to +105°C, supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and integrates on-chip regulators to eliminate external LDOs. The device is packaged in a 5.0 mm × 3.2 mm surface-mount case and complies with Telcordia GR-1244-CORE Stratum 3 specifications. It meets RoHS and REACH standards and is Pb-free, halogen-free, and antimony-free.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FN-28N0-98.304000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 98.3 MHz |