The SiT5357 is a precision MEMS Super-TCXO operating from 60 MHz to 220 MHz with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features LVCMOS output, operates from 2.5 V to 3.3 V, and includes on-chip regulators to eliminate the need for external LDOs. The device is available in a 5.0 mm × 3.2 mm package, supports industrial temperature range from -40°C to +105°C, and meets Telcordia GR-1244-CORE Stratum 3 specifications. The part number SiT5357AE-FN-28E0-98
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FN-28E0-98.304000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 98.3 MHz |