The SiT5357 is a 60 MHz to 220 MHz precision Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, designed for Stratum 3 telecom, wireless, and GNSS applications. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. The device is available in a 5.0 mm × 3.2 mm package and supports factory-programmable
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AC-FQA25IY-125.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |