The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, packaged in a 5.0 mm x 3.2 mm surface-mount case. It offers ±100 ppb frequency stability across its -40°C to +105°C operating range, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10 seconds. The device includes on-chip power regulators, eliminates the need for an external LDO, and supports LVCMOS output. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQC25IE-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |