The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates at 2.5 V supply voltage. The device integrates on-chip regulators to eliminate the need for an external LDO, offers no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ-25VT-38.400000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.4 MHz |