The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and on-chip regulators that eliminate the need for an external LDO. The device supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages and is RoHS and REACH compliant. It delivers 1.5e-11 ADEV at 10 seconds averaging time and meets Telcordia GR-1244-CORE specifications.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ-25VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |