The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for high dynamic stability under vibration, shock, airflow, and electromagnetic interference. The device operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, supports LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. It is RoHS and REACH compliant, with a supply voltage of 3.3 V and an output frequency of 24.000000 MHz. The SiT5356AICFP-33VT-24
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-33VT-24.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24 MHz |