The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across operating temperatures from -40°C to +105°C. It features a 5.0 mm x 3.2 mm package, LVCMOS output, and operates at 3.3 V supply voltage. The device integrates on-chip regulators to eliminate the need for an external LDO and is resistant to environmental stressors including vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, with no activity dips or micro jumps.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-33N0-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |