The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C in a 5.0 mm × 3.2 mm package. It features on-chip power regulators that eliminate the need for an external LDO, supports LVCMOS output, and is RoHS and REACH compliant. The device integrates DualMEMS® and TurboCompensation® technologies to maintain timing stability under environmental stressors such as vibration, thermal shock, and electromagnetic interference.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-30VT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |