The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm x 3.2 mm package with LVCMOS output, and includes on-chip regulators to eliminate the need for an external LDO. The device supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-30VT-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |