The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm x 3.2 mm package. It features ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10-second averaging. The device supports LVCMOS output, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for an external LDO. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-28VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |