The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, with LVCMOS output and a 2.8 V supply voltage. Integrated on-chip regulators eliminate the need for an external LDO. The device supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution, and offers no activity dips or micro jumps. It is RoHS and REACH compliant, with a clipped sinewave or LVCMOS output selectable by configuration.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-28VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |