The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and ±1 ppb/°C typical frequency slope. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package with LVCMOS output, integrates on-chip power regulators to eliminate external LDOs, and supports digital frequency pulling via I2C with 5 ppt resolution. The device is RoHS and REACH compliant with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFN-25E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |