The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm × 3.2 mm package. It offers ±100 ppb frequency stability across operating temperatures from -40°C to +105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10-second averaging. The device integrates on-chip power regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave output, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. RoHS and REACH compliant, it features no activity dips or micro jumps and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFN-25E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |