The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, wireless, and networking applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and offers ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate external LDOs and supports LVCMOS output. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. The SIT5356AI-FP333IT-40
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5356AI-FP333IT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |