The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and provides LVCMOS or clipped sinewave output. The device features on-chip power regulators, no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. The SiT5356AI-FP-33E0-54
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AI-FP-33E0-54.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 54 MHz |