SiTime Corporation Super-TCXOs SiT5356AI-FP-30E0-40.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, wireless, and GNSS applications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and offers ±100 ppb frequency stability across temperature with a typical ΔF/ΔT of ±1 ppb/°C. The device includes on-chip regulators to eliminate external LDOs, supports LVCMOS output, and operates at 3.0 V supply voltage. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, wireless, and GNSS applications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and offers ±100 ppb frequency stability across temperature with a typical ΔF/ΔT of ±1 ppb/°C. The device includes on-chip regulators to eliminate external LDOs, supports LVCMOS output, and operates at 3.0 V supply voltage. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AI-FP-30E0-40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AI-FP-30E0-40.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details