SiTime Corporation Super-TCXOs SiT5356AI-FP-28VT-50.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, wireless, and precision timing applications. It operates over -40°C to +105°C and features ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS or clipped sine wave outputs. It is packaged in a 5.0 mm × 3.2 mm surface-mount format. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction. This variant operates at 2.8 V ±10% and outputs 50.000000 MHz.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, wireless, and precision timing applications. It operates over -40°C to +105°C and features ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS or clipped sine wave outputs. It is packaged in a 5.0 mm × 3.2 mm surface-mount format. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction. This variant operates at 2.8 V ±10% and outputs 50.000000 MHz.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AI-FP-28VT-50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AI-FP-28VT-50.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details