The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It is packaged in a 5.0 mm × 3.2 mm surface-mount case and operates from -40°C to +105°C. The device features on-chip power regulators that eliminate the need for an external LDO, offers LVCMOS or clipped sinewave output, and supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AI-FN033IT-60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |