The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. The device includes digital frequency control via I²C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant with no activity dips or micro jumps.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AI-FN-25N0-60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |