SiTime Corporation Super-TCXOs SiT5356AI-FN-25E0-12.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, wireless, and precision timing applications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and offers ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate external LDOs, provides LVCMOS or clipped sine wave outputs, supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and is RoHS and REACH compliant. This specific variant, SiT5356AI-FN-25E0-12.000000, is a TCXO configuration with LVCMOS output, 2.5 V supply, and a 12.000000 MHz frequency.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, wireless, and precision timing applications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and offers ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate external LDOs, provides LVCMOS or clipped sine wave outputs, supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and is RoHS and REACH compliant. This specific variant, SiT5356AI-FN-25E0-12.000000, is a TCXO configuration with LVCMOS output, 2.5 V supply, and a 12.000000 MHz frequency.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AI-FN-25E0-12.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AI-FN-25E0-12.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details