The SiT5356 is a precision MEMS Super-TCXO offering ±100 ppb frequency stability across -40°C to +105°C, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It operates from 1 MHz to 60 MHz in 1 Hz steps, available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. Integrated on-chip regulators eliminate the need for an external LDO. The device features ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10 seconds, and resists environmental stressors including vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-33VT-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |