The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecommunications and networking applications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and provides ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sine wave outputs, and is available in 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply options. It offers digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-33E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |