The SiT5356 is a 1 MHz to 60 MHz Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, packaged in a 5.0 mm x 3.2 mm footprint. It offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds. Operating from -40°C to +105°C, it integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS or clipped sine output. Designed for high-reliability applications including telecom, GNSS, and precision timing, it features no activity dips or micro jumps and resists shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-28VT-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |