The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C, features on-chip power regulators to eliminate external LDOs, and is available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sine wave output. The SiT5356AECFP-33VT-50
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-33VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |