The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates at 3.3 V supply voltage. The device includes on-chip regulators to eliminate the need for an external LDO, and is resistant to shock, vibration, and electromagnetic interference. It meets Telcordia GR-1244-CORE specifications and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-33N0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |