The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C and features on-chip power regulators to eliminate the need for an external LDO. Available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sine wave output, it supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V and includes digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-33E0-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |