The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature, designed for high-reliability telecom, wireless, and precision GNSS applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device includes on-chip regulators to eliminate external LDOs, delivers 1.5e-11 ADEV at 10-second averaging, and complies with Telcordia GR-1244-CORE Stratum 3 specifications. It offers LVCMOS or clipped sinewave outputs and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-30VT-19.440000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.44 MHz |