The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages with LVCMOS or clipped sinewave output. The device includes on-chip regulators to eliminate external LDOs, offers ±3200 ppm digital frequency pull range via I²C with 5 ppt resolution, and features stable performance under vibration, shock, thermal shock, and electromagnetic interference. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-28E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |