The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO in a 5.0 mm x 3.2 mm package, offering ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10-second averaging. It supports LVCMOS or clipped sinewave outputs, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate external LDOs. The device is compliant with Telcordia GR-1244-CORE and available in TCXO, VCTCXO, or DCTCXO configurations with I2C digital frequency control up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-28E0-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |