The SiT5356 is a precision MEMS Super-TCXO offering 1 MHz to 60 MHz output frequencies with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and includes on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It exhibits a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10-second averaging. The part is RoHS and REACH compliant, and is designed for high-reliability telecom, wireless, and GNSS applications.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-25N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |