The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, ±1 ppb/°C typical frequency slope, and 1.5e-11 ADEV at 10 seconds. It operates from -40°C to +105°C, features on-chip power regulators eliminating the need for an external LDO, and is available in a 5.0 mm x 3.2 mm package with LVCMOS or clipped sinewave output. The device supports I2C digital frequency pulling up to ±3200 ppm with 5 ppt resolution and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-33VT-38.880000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.88 MHz |